EN
  • EN
  • DE

DG2513DN

Part No DG2513DN
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821761-DG2513DN
Ultra Librarian 3D Model Ultra Librarian DG2513DN CAD Model

Description

The DG2513DN is a dual, single-pole, single-throw (SPST) analog switch manufactured by Vishay Siliconix. It is designed for switching analog or digital signals in various applications. This switch features low on-resistance, fast switching speeds, and low charge injection, making it suitable for high-performance signal routing and switching tasks.

Applications:

  • Audio Signal Switching: Used in audio mixers, amplifiers, and other audio equipment for routing audio signals.
  • Video Signal Switching: Employed in video routers, cameras, and other video systems for switching video signals.
  • Data Acquisition Systems: Implemented in data acquisition boards and instruments for channel selection and signal conditioning.
  • ATE (Automatic Test Equipment): Utilized in test systems for signal routing and switching.
  • Sample-and-Hold Circuits: Used in sample-and-hold circuits for signal sampling and storage.

Features:

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Fast Switching Speed: Enables rapid signal transitions.
  • Low Charge Injection: Reduces switching glitches and improves signal integrity.
  • Dual SPST Configuration: Provides two independent switches in a single package.
  • TTL/CMOS Compatible Logic: Allows easy interfacing with digital control circuitry.
  • Wide Operating Voltage Range: Offers flexibility in power supply selection.

Benefits:

  • Improved Signal Integrity: Low on-resistance and charge injection preserve signal quality.
  • Increased System Performance: Fast switching speed enhances system responsiveness.
  • Simplified System Design: TTL/CMOS compatibility eases integration with digital circuits.
  • Reduced Board Space: Dual SPST configuration minimizes component count.

Additional Details:

The DG2513DN operates from a single supply voltage of +2.7V to +5.5V. It is available in a TSSOP (Thin Shrink Small Outline Package). The switch is controlled by digital logic inputs, allowing for remote control and automation. The datasheet provides detailed specifications for switching times, on-resistance, and charge injection. The DG2513DN is designed for applications requiring high precision and reliability. The low supply voltage makes it suitable for portable and battery-powered applications. This analog switch is a versatile component for various signal switching and routing needs.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess