EN
  • EN
  • DE

DG1412EQ-T1-GE3

Part No DG1412EQ-T1-GE3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16-TSSOP / 4 Circuit IC Switch 1:1 1.8Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Vishay Siliconix
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 1.8Ohm
Channel-to-Channel Matching (ΔRon) 80mOhm
Voltage - Supply, Single (V+) 4.5V ~ 24V
Voltage - Supply, Dual (V±) ±4.5V ~ 15V
Switch Time (Ton, Toff) (Max) 150ns, 120ns
-3db Bandwidth 210MHz
Charge Injection -20pC
Channel Capacitance (CS(off), CD(off)) 11pF, 24pF
Current - Leakage (IS(off)) (Max) 550pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DG1412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DG1412EQ-T1-GE3DKR,DG1412EQ-T1-GE3CT,DG1412EQ-T1-GE3TR
Standard Package 3,000
Win Source Part Number 1164361-DG1412EQ-T1-GE3
Ultra Librarian 3D Model Ultra Librarian DG1412EQ-T1-GE3 CAD Model

Description

The Vishay DG1412EQ-T1-GE3 is an analog switch, multiplexer, and demultiplexer that is designed for use in various applications.

  • Switch Circuit: SPST-NO
  • Charge Injection: -20pC
  • Voltage Supply: 4.5V ~ 24V
  • Switch Time (Ton, Toff) (Max): 150ns, 120ns
  • Mounting Type: SMD (SMT)
  • Packaging: Tape and Reel
  • Orientation: Tape and Reel
  • Manufacturer: Vishay
  • Product Name: DG1412EQ-T1-GE3

You May Also Be Interested in

Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2292 $57.6876
7+ $15.7778 $110.4446
10+ $15.2847 $152.8470
14+ $14.7917 $207.0838
18+ $14.2986 $257.3748
24+ $12.8195 $307.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess