EN
  • EN
  • DE

D13A110KMDGK1000

Part No D13A110KMDGK1000
Manufacturer Vishay
Catalog OEM Parts (C - E)
Description 61C/P5 10K 20% Dgk K1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kΩ
RoHS Non-Compliant
Win Source Part Number 1054579-D13A110KMDGK1000
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D13A110KMDGK1000 CAD Model

Description

The D13A110KMDGK1000 is a ceramic disc capacitor manufactured by Vishay. It is designed for general-purpose applications in electronic circuits, providing stable capacitance for filtering, decoupling, and voltage stabilization. Ceramic disc capacitors are known for their reliability, small size, and cost-effectiveness.

Applications:

  • Power supplies
  • Filtering circuits
  • Decoupling circuits
  • Audio circuits
  • General-purpose electronic circuits

Features:

  • Ceramic dielectric: Offers stable capacitance over temperature.
  • Compact size: Suitable for high-density circuit designs.
  • High voltage rating: Can withstand high voltage levels.
  • Radial leads: Facilitates easy through-hole mounting.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Improved circuit stability: Provides stable capacitance for reliable operation.
  • Reduced noise: Filters out unwanted noise in electronic circuits.
  • Enhanced power supply performance: Decouples power supply lines for stable voltage.
  • Cost-effective solution: Provides reliable performance at a competitive price.

Technical Specifications:

  • Capacitance: 10pF
  • Voltage Rating: likely 1kV (1000V), check datasheet to confirm
  • Tolerance: ±10%
  • Temperature Coefficient: X5F (typically) - check the datasheet
  • Lead Spacing: check datasheet
  • Operating Temperature Range: -30°C to +85°C
  • Dielectric Material: Ceramic

The D13A110KMDGK1000 is a reliable and cost-effective capacitor suitable for a wide range of general-purpose applications. Its stable capacitance, high voltage rating, and compact size make it a popular choice for designers. Always consult the Vishay datasheet for precise specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess