EN
  • EN
  • DE

CSC12B01-224G

Part No CSC12B01-224G
Manufacturer Vishay
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961693-CSC12B01-224G
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSC12B01-224G CAD Model

Description

The CSC12B01-224G is a current sense resistor manufactured by Vishay. These resistors are designed for accurate current measurement in a variety of electronic circuits. The CSC series is known for its low resistance values, high power ratings, and excellent long-term stability.

Applications:

  • Power supplies: Current sensing for overcurrent protection and control.
  • Motor control: Monitoring motor current for precise speed and torque regulation.
  • Battery management systems: Measuring charge and discharge currents for accurate battery state-of-charge estimation and protection.
  • Inverters: Current sensing for grid-tied inverters and solar power systems.
  • Automotive applications: Current monitoring in electronic control units (ECUs) and other automotive systems.

Features:

  • Low Resistance Value: Provides minimal impact on the circuit's overall performance. The 224G indicates a resistance value of 220 micro-ohms.
  • High Power Rating: Capable of handling significant power dissipation without compromising accuracy or reliability.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable performance over a wide temperature range.
  • Excellent Long-Term Stability: Maintains its resistance value over time, providing consistent and accurate current measurements.
  • Surface Mount Device (SMD): Facilitates easy integration into automated assembly processes.

Benefits:

  • Precise Current Measurement: Enables accurate monitoring and control of current flow in electronic circuits.
  • Overcurrent Protection: Provides a reliable means of detecting and responding to overcurrent conditions, protecting sensitive components from damage.
  • Improved Efficiency: Minimizes power losses associated with current sensing, contributing to improved overall system efficiency.
  • Enhanced Reliability: Offers robust and stable performance, ensuring long-term reliability in demanding applications.
  • Simplified Circuit Design: Facilitates easy integration into a wide range of electronic circuit designs.

Additional Details:

The CSC12B01-224G is typically constructed using a metal alloy resistive element, providing low resistance and high stability. The resistor is housed in a surface-mount package for easy soldering onto printed circuit boards. The specific power rating and operating temperature range can be found in the manufacturer's datasheet.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess