EN
  • EN
  • DE

CRCW0201820RJNED

Part No CRCW0201820RJNED
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 0201 820 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0201
Case Code (Imperial) 0201
Case Code (Metric) 0603
Composition Thick Film
Contact Plating Tin
Height 279.4 µm
Height - Seated (Max) 279.4 µm
Lead Free Lead Free
Length 609.6 µm
Max Operating Temperature 155 °C
Max Power Dissipation 50 mW
Min Operating Temperature -55 °C
Number of Terminations 2
Power Rating 50 mW
Radiation Hardening No
Resistance 820 Ω
RoHS Compliant
Schedule B 8533210045, 8533210045
Temperature Coefficient 200 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Voltage Rating 30 V
Voltage Rating (DC) 30 V
Weight 170.097139 µg
Width 304.8 µm
Win Source Part Number 1120555-CRCW0201820RJNED
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CRCW0201820RJNED CAD Model

Description

The CRCW0201820RJNED is a chip resistor with a resistance of 820 Ω and a power rating of 50 mW.

  • Resistance: 820 Ω
  • Power Rating: 50 mW
  • Mounting: Surface Mount Device
  • Case Package: 0201
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Voltage Rating (DC): 30 V
  • Maximum Operating Temperature: 155 °C
  • Composition: Thick Film
  • Tolerance: 5%
  • Temperature Coefficient: 200 ppm/°C
  • Terminations: 2
  • Length: 609.6 µm
  • Width: 304.8 µm
  • Height: 279.4 µm
  • Contact Plating: Tin
  • Weight: 170.097139 µg

You May Also Be Interested in

Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12,200+ $0.0048 $58.5600
29,415+ $0.0039 $114.7185
45,455+ $0.0039 $177.2745
62,500+ $0.0037 $231.2500
80,650+ $0.0036 $290.3400
107,145+ $0.0032 $342.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,564 pieces
MOQ: 12200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess