EN
  • EN
  • DE

TFCR0805-10W-K-1114CT-1K

Part No TFCR0805-10W-K-1114CT-1K
Manufacturer Venkel
Catalog Chip Resistor - Surface Mount
Description Thin Film CR; 0805; 1/10W; ±100PPM; 1.11M; ±0.25%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Composition Thin Film
Height 650 µm
Maximum Operating Temperature 155 °C
Min Operating Temperature -55 °C
Power Rating 100 mW
Resistance 1.11 MΩ
Temperature Coefficient 100 ppm/°C
Tolerance 0.25 %
Voltage Rating 100 V
Win Source Part Number 1067131-TFCR0805-10W-K-1114CT-1K
Categories Chip Resistor - Surface Mount
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFCR0805-10W-K-1114CT-1K CAD Model

Description

The Venkel TFCR0805-10W-K-1114CT-1K is a thin film chip resistor that has a resistance of 1.11 MΩ and a power rating of 100 mW.

  • Resistance: 1.11 MΩ
  • Power Rating: 100 mW
  • Voltage Rating: 100 V
  • Tolerance: 0.25 %
  • Temperature Coefficient: 100 ppm/°C
  • Mounting Technology: SMD (SMT)
  • Package: 0805
  • Maximum Operating Temperature: 155 °C
  • Popularity: Low
  • Lead-Free: Yes
  • RoHS Compliance: Compliant
  • Supply and Demand: Shortage

You May Also Be Interested in

Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess