EN
  • EN
  • DE

CRA06S0803510JRT1

Part No CRA06S0803510JRT1
Manufacturer Vishay
Catalog Custom Parts (B - D)
Description Thick Film Resistor Array; Power Rating: 63mW; Resistance: 51ohm; Resistance Tolerance: ± 5%; No. of Elements: 4;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1160446-CRA06S0803510JRT1
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CRA06S0803510JRT1 CAD Model

Description

The CRA06S0803510JRT1 is a thick film resistor array manufactured by Vishay. It consists of multiple resistor elements in a single package, designed to save board space and simplify circuit design. The array is commonly used in applications where multiple resistors with similar values are required.

Applications

  • Voltage Dividers
  • Current Limiting
  • Pull-up Resistors
  • Pull-down Resistors
  • Input/Output Termination

Features

  • Resistance Value: 51 Ohms
  • Tolerance: 5%
  • Power Rating: 62.5mW per resistor
  • Temperature Coefficient: ±200 ppm/°C
  • Package: 0603 x 8 array (8 resistors)
  • Surface Mount Technology (SMT)

Benefits

  • Space Saving: Consolidates multiple resistors into a single package, reducing board space requirements.
  • Simplified Design: Simplifies PCB layout and reduces component count.
  • Improved Reliability: Fewer solder joints compared to discrete resistors, enhancing overall circuit reliability.
  • Cost Effective: Can be more cost-effective than using individual resistors in high-volume applications.
  • Automated Assembly: Compatible with automated SMT assembly processes.

Additional Details

The CRA06S0803510JRT1 resistor array offers a convenient and efficient solution for applications requiring multiple resistors of the same value. The thick film construction provides stable and reliable performance over a wide temperature range. The 0603 package size is industry standard and compatible with common SMT assembly equipment. This resistor array is commonly used in various electronic devices and circuits to simplify design and reduce board space.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Conexant Systems
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess