EN
  • EN
  • DE

ISO1430DWR

Part No ISO1430DWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX/ISO HALF 1/1 16SOIC  /  1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver, Isolated
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 12Mbps
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO1430
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO1430DWRTR
Standard Package 2,000
Win Source Part Number 1179524-ISO1430DWR
Ultra Librarian 3D Model Ultra Librarian ISO1430DWR CAD Model

Description

The ISO1430DWR from Texas Instruments is a robust, high-performance isolated CAN (Controller Area Network) transceiver that ensures reliable data communication in industrial, automotive, and telecommunications applications. Designed to provide bidirectional differential communication, the ISO1430DWR facilitates the transfer of data on a CAN network with a high degree of electrical noise immunity.

Key Features

  • Isolation: The device offers up to 5000 V<sub>RMS for 1 minute per UL 1577 and VDE V 0884-10, ensuring protection against high-voltage transients and maintaining signal integrity.
  • Signal Rates: Capable of supporting CAN signal rates up to 1 Mbps, the ISO1430DWR is suitable for high-speed data transmission requirements.
  • Bus Fault Protection: It offers ±58 V bus fault protection, enhancing the robustness of the network communication under harsh environmental conditions.
  • Low Power: The device features a low-power standby mode, making it an energy-efficient solution for modern electronic systems.
  • Thermal Shutdown: Integrated thermal shutdown protection prevents damage from overheating, ensuring long-term reliability.

Applications

The ISO1430DWR is ideal for a variety of applications that require reliable CAN communication with isolation. These include but are not limited to:

  • Industrial automation systems
  • Automotive networks
  • Medical equipment
  • Telecommunication infrastructure

Package and Quality

Encapsulated in a 16-pin wide-body SOIC package, the ISO1430DWR maximizes board space without compromising performance. The device is also characterized for ambient temperatures from -40°C to +125°C, which allows for deployment in extreme environmental conditions. As with all Texas Instruments products, the ISO1430DWR is manufactured to the highest quality standards, ensuring reliability and performance consistency.

Conclusion

Overall, the ISO1430DWR isolated CAN transceiver from Texas Instruments stands out as a superior choice for any application requiring high isolation, fast data rates, and protection against harsh conditions. Its combination of features makes it an essential component in the design of reliable and efficient CAN networks.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4182 $51.2730
36+ $2.8047 $100.9692
56+ $2.7171 $152.1576
77+ $2.6294 $202.4638
99+ $2.5418 $251.6382
132+ $2.2788 $300.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess