EN
  • EN
  • DE
  • IT

CNY17F-1X007

Part No CNY17F-1X007
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optocoupler, Phototransistor Output, No Base Connection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 40% @ 10mA
Current Transfer Ratio (Maximum) 80% @ 10mA
Turn On / Turn Off Time (Typ) 3μs, 2.3μs
Rise / Fall Time (Typ) 2μs, 2μs
Input Type DC
Output Type Transistor
Output Voltage MAX 70V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.39V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 400mV
Operating Temperature Range -55°C ~ 110°C
Mounting SMD
Package 6-SMD, Gull Wing
Manufacturer Package 6-SMD
Win Source Part Number 1162644-CNY17F-1X007
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name CNY17F
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian CNY17F-1X007 CAD Model

Description

The CNY17F-1X007 is a single channel, high isolation voltage optocoupler consisting of a phototransistor optically coupled to a gallium arsenide infrared emitting diode.

  • Product Name: CNY17F-1X007
  • Channels: Single channel
  • Type: High isolation voltage optocoupler
  • Components: Phototransistor & gallium arsenide infrared emitting diode
  • Package: 6-SMD, gull wing
  • Isolation Voltage: 5,000 Vrms (minimum)
  • Operating Temperature: -55°C to 110°C
  • Ideal For: Industrial control, medical equipment, and communication systems
  • Current Transfer Ratio: 40% to 80% @ 10mA
  • Maximum Forward Voltage: 1.39V
  • Maximum Saturation Voltage: 400mV
  • Alternative Parts: CNY17F-3S(TA), CNY17F-4S(TA), and CNY17F-1S(TA)

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 6SOIC / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 5-Pin SOIC T/R
Lowest to $0.5996
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT / Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R
Lowest to $0.2292
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARLINGTON 8-SMD
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP SMD Tube / OPTOISO 3.75KV 2CH TRANS 8DIPGW
Lowest to $4.7898
Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 8DIP
Lowest to $0.8228
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Lowest to $0.6851
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.4193
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R / OPTOISOLATOR 5KV TRANSISTOR 4SMD
Lowest to $0.3506

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess