EN
  • EN
  • DE

CMF50102K00FHEB

Part No CMF50102K00FHEB
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 102K OHM 1/4W 1% AXIAL / 102 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Vishay Dale
Series CMF
Package Tape & Reel (TR),Cut Tape (CT)
Resistance 102 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Features Flame Retardant Coating, Moisture Resistant, Safety
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 175°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
Number of Terminations 2
Base Product Number CMF50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0090
Other Names CMF102KQFTR,CMF102KQFCT
Standard Package 1,000
Win Source Part Number 1147376-CMF50102K00FHEB
Ultra Librarian 3D Model Ultra Librarian CMF50102K00FHEB CAD Model

Description

The CMF50102K00FHEB is a precision through-hole resistor manufactured by Vishay. These resistors are known for their high stability, reliability, and precision, making them suitable for a wide range of applications where accuracy is critical.

Applications

  • Precision Voltage Dividers: Used in circuits requiring accurate voltage division.
  • Current Sensing: Employed in circuits for precise current measurement.
  • Feedback Resistors: Utilized in amplifier circuits for stable and accurate gain control.
  • Test and Measurement Equipment: Found in instruments where accuracy and reliability are paramount.
  • Medical Equipment: Used in medical devices requiring high precision components.

Features

  • High Stability: Offers excellent stability over temperature and time.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • Tight Tolerance: Provides precise resistance values with minimal deviation.
  • Through-Hole Mounting: Designed for easy and secure mounting on PCBs.
  • Flameproof Construction: Enhances safety and reliability in various applications.

Benefits

  • Improved Circuit Accuracy: Ensures precise and consistent performance in critical applications.
  • Enhanced System Reliability: Reduces the risk of component failure due to stable resistance values.
  • Reduced Calibration Requirements: Minimizes the need for frequent calibration in sensitive equipment.
  • Long-Term Stability: Maintains performance characteristics over extended periods.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Additional Details

The CMF50 series from Vishay are metal film resistors. The CMF50102K00FHEB has a resistance value of 102 kOhms with a tolerance of ±1%. It also boasts a low temperature coefficient and high power rating for its size. The exact TCR will vary depending on the specific datasheet, but is typically low (e.g. ±50 ppm/°C or better). Power ratings are also important to consult to ensure this resistor fits your design.

These resistors are manufactured using advanced thin film technology, ensuring consistent performance and long-term reliability. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Yageo
Res 18K Ohm 1/2W .05% Axial
Need more? Email Us
Vishay
RES 1.62 OHM 0.6W 1% AXIAL / 1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Lowest to $0.1640
Vishay
RES 20K OHM 5W 1% WW AXIAL / 20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Lowest to $2.3802
Ohmite
RES 24 OHM 5W 5% RADIAL
Lowest to $3.3476
Vishay
RES 0.2 OHM 20W 10% RADIAL / 200 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Need more? Email Us
Vishay
Res Metal Film 1.3K Ohm 1% 1W ±100ppm/°C Conformal AXL Thru-Hole T/R
Lowest to $0.8194
Vishay
RES 220 OHM 0.4W 5% AXIAL / 220 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Lowest to $0.0330
Vishay
RES 10M OHM 1% 1/2W AXIAL / 10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1562
Vishay
Res Metal Film 5.6K Ohm 5% 2/5W ±100ppm/°C Conformal AXL Thru-Hole Ammo Pack
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess