EN
  • EN
  • DE

UPR05

Part No UPR05
Manufacturer Micro Commercial Co
Catalog Electronic Wholesale
Description 2.5 Amp Super Fast Recovery Silicon Rectifier 50 to 200 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1278081-UPR05
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPR05 CAD Model

Description

The UPR05 is a rectifier diode manufactured by Micro Commercial Components (MCC). It's designed for various applications requiring efficient and reliable rectification of AC signals to DC. Its compact size and performance characteristics make it suitable for modern electronic devices.

Applications

  • AC-DC Power Supplies: Used as a rectifier in AC-DC power supplies to convert AC voltage to DC voltage.
  • Battery Chargers: Employed in battery charging circuits to rectify the AC voltage from the power adapter.
  • Adapters: Found in AC adapters to provide DC power to electronic devices.
  • LED Lighting: Integrated in LED lighting circuits for rectification purposes.
  • General Purpose Rectification: Suitable for general-purpose rectification applications in electronic circuits.

Features

  • High Surge Current Capability: Designed to withstand high surge currents.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop for improved efficiency.
  • High Reliability: Offers high reliability in demanding applications.
  • Compact Size: Available in a compact package for space-saving designs.
  • RoHS Compliant: Typically RoHS compliant, ensuring environmental friendliness.

Benefits

  • Efficient Power Conversion: Low forward voltage drop improves power conversion efficiency.
  • Reliable Performance: High surge current capability and reliability ensure stable operation.
  • Compact Design: Small package size enables smaller and more compact circuit designs.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.
  • Versatile Application: Suitable for a wide range of rectification applications.

Additional Details

The UPR05 is usually packaged in a DO-214AC (SMA) or similar surface-mount package. The maximum repetitive reverse voltage (VRRM), forward current (IF), and other specifications can be found in the manufacturer's datasheet. Care should be taken during soldering to avoid overheating the device. It is essential to refer to the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess