EN
  • EN
  • DE

SCAN182245AMTDX

Part No SCAN182245AMTDX
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56TSSOP / Transceiver, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series SCAN
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 32mA, 15mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number SCAN18
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260213-SCAN182245AMTDX
Ultra Librarian 3D Model Ultra Librarian SCAN182245AMTDX CAD Model

Description

Product Overview: SCAN182245AMTDX by ON Semiconductor

The SCAN182245AMTDX, a high-performance, low-voltage CMOS device, is a significant offering from ON Semiconductor, a leading provider in the field of energy-efficient innovations. This product is designed to meet the rigorous demands of modern digital systems, delivering both speed and reliability without compromising on power efficiency.

The SCAN182245AMTDX is a 24-bit scan register that incorporates a series of advanced features, making it an excellent choice for applications requiring high-speed data transfer and manipulation. It operates at a nominal voltage of 2.5V, with a tolerance that accommodates voltages in the range of 2.3V to 2.7V, providing designers with flexibility and compatibility for various system voltages.

This device is particularly well-suited for use in test and measurement systems, communication infrastructure, and automotive electronics, where precision and dependability are paramount. With its robust design, the SCAN182245AMTDX ensures data integrity even in the most challenging environments.

Key Features:

  • High-Speed Operation: Capable of handling fast clock speeds, which is essential for high-performance computing and real-time processing applications.
  • Low-Voltage Operation: Designed to work efficiently with low-voltage power supplies, reducing overall system power consumption.
  • Wide Voltage Range: Offers a flexible operating voltage range, ensuring compatibility with a variety of digital systems.
  • Test and Diagnostic Support: Includes features that facilitate testing and diagnostics, simplifying system maintenance and troubleshooting.
  • Compact Packaging: Available in a space-saving package, making it ideal for compact systems where board space is at a premium.

The SCAN182245AMTDX is not just a testament to ON Semiconductor's commitment to quality, but also to their dedication to environmental sustainability. The device is manufactured using environmentally friendly processes and materials, adhering to the company's green standards. Whether you're designing the next generation of communication infrastructure or upgrading automotive electronics, the SCAN182245AMTDX by ON Semiconductor is a reliable and efficient solution that won't disappoint.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess