EN
  • EN
  • DE
  • IT

BZG05C7V5

Part No BZG05C7V5
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon Z-Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1157125-BZG05C7V5
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZG05C7V5 CAD Model

Description

The BZG05C7V5 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This diode is specifically designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), inductive load switching, and other transient events. Its key characteristics include a low breakdown voltage, fast response time, and high surge current capability, making it an ideal solution for safeguarding circuits against overvoltage conditions.

Applications

  • ESD protection for data lines and I/O ports
  • Transient voltage suppression in automotive electronics
  • Overvoltage protection in power supplies and converters
  • Protection of microcontrollers and other sensitive ICs
  • Surge protection in communication equipment

Features

  • Breakdown voltage of 7.5V
  • Fast response time for effective transient suppression
  • High surge current capability to withstand large transient events
  • Low clamping voltage to minimize stress on protected components
  • RoHS compliant for environmental protection

Benefits

  • Provides robust protection against voltage transients, preventing damage to sensitive components
  • Enhances the reliability and longevity of electronic systems
  • Reduces downtime and maintenance costs associated with component failures
  • Ensures compliance with industry safety and environmental standards
  • Offers a cost-effective solution for protecting electronic devices from overvoltage conditions

Additional Details

The BZG05C7V5 has a breakdown voltage of 7.5V. The fast response time allows the diode to quickly clamp the voltage during a transient event, preventing damage to downstream components. The high surge current capability enables it to withstand significant transient currents. The low clamping voltage ensures that the voltage seen by the protected components remains within safe limits. This part is marked as END-OF-LIFE by the manufacturer. The diode is typically packaged in a DO-214AC (SMA) package, designed for surface mount applications, which facilitates automated assembly. Its small size and high performance make it suitable for a wide range of applications where space is limited and reliable overvoltage protection is required.

You May Also Be Interested in

International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess