EN
  • EN
  • DE

BYM11-600

Part No BYM11-600
Manufacturer Vishay
Catalog END - OF - LIFE
Description Surface Mount Glass Passivated Junction Fast Switching Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156666-BYM11-600
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYM11-600 CAD Model

Description

The BYM11-600 is a fast recovery epitaxial diode manufactured by Vishay. It is designed for applications requiring fast switching and high voltage capabilities. These diodes are commonly used in power supplies, inverters, and other high-frequency circuits.

Applications

  • Switch Mode Power Supplies (SMPS): Used for rectification in SMPS to improve efficiency and reduce switching losses.
  • Inverters and Converters: Employed in DC-AC inverters and DC-DC converters for fast and efficient switching.
  • High-Frequency Rectification: Utilized in circuits that require high-speed rectification of AC signals.
  • Free-Wheeling Diodes: Used as free-wheeling diodes in inductive load circuits to protect against voltage spikes.
  • Snubber Circuits: Integrated into snubber circuits to suppress voltage transients and improve circuit reliability.

Features

  • Fast Recovery Time: Provides a short reverse recovery time, minimizing switching losses.
  • High Voltage Capability: Designed to withstand high reverse voltages.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Can handle high surge currents without damage.
  • Glass Passivated Junction: Offers high reliability and stability.

Benefits

  • Increased Efficiency: Fast recovery time reduces switching losses, leading to higher efficiency.
  • Improved Reliability: Robust design ensures reliable operation in demanding environments.
  • Protection Against Voltage Spikes: Provides protection against transient voltage spikes.
  • Enhanced Performance: Fast switching characteristics improve overall circuit performance.
  • Simplified Circuit Design: Facilitates the design of high-frequency power circuits.

Additional Details

The BYM11-600 features a maximum repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) rating of 1A. The reverse recovery time (trr) is typically less than 75 ns. The diode is housed in a DO-214AC (SMA) package. This part is categorized as END-OF-LIFE. When replacing this diode, it is important to select a replacement with similar or better specifications to ensure proper circuit operation.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9081 $66.7835
75+ $1.5650 $117.3750
115+ $1.5165 $174.3975
160+ $1.4680 $234.8800
205+ $1.4183 $290.7515
275+ $1.2717 $349.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess