EN
  • EN
  • DE

BRT12H-X007T

Part No BRT12H-X007T
Manufacturer Vishay
Catalog Custom Parts (B - D)
Description Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Forward Current 20 mA
Forward Voltage 1.35 V
Max Input Voltage 1.35 V
Max Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Input Voltage 1.1 V
Number of Elements 1
Number of Pins 6
Output Current 300 mA
Packaging Tape and Reel
Power Dissipation 630 mW
Radiation Hardening No
Reverse Breakdown Voltage 6 V
RoHS Compliant
Win Source Part Number 1121556-BRT12H-X007T
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BRT12H-X007T CAD Model

Description

Vishay's BRT12H-X007T is a surface mount transistor designed for use in electronic circuits.

  • Manufacturer: Vishay
  • Mounting Type: Surface Mount
  • Reverse Breakdown Voltage: 6 V
  • Forward Current: 20 mA
  • Maximum Input Voltage: 1.35 V
  • Power Dissipation: 630 mW
  • Packaging: Tape and Reel
  • Pins: 6
  • Custom Part: Yes
  • RoHS: Compliant

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $0.0335
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
NXP / Nexperia
Need more? Email Us
ACX
Lowest to $0.1305
AVX Corp/Kyocera Corp
Lowest to $0.0741
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1372
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess