Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Bulk
Status Active
Wavelength 940nm
Spectral Range 870nm to 1050nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Max) 60V
Current - Dark (Typ) 2nA
Active Area 7.5mm²
Viewing Angle 130°
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Dimension Radial, Side View
Win Source Part Number 81526-BPW41N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BPW41N CAD Model

Description

BPW41N Phototransistor

The BPW41N is a reliable and efficient phototransistor, perfect for precise light sensing and switching applications. Its superior build ensures stability and durability across various environmental conditions.

  • Applications/Projects:
    • Automatic lighting control systems
    • Security systems with light or motion sensors
    • Industrial automation
  • Features and Benefits:
    • High photo-current stability for consistent performance.
    • Adaptable to a range of intensities.
    • Low cost and easy to deploy in various systems.
  • Additional Details:
    • Operating temperature: -40°C to +85°C
    • Package: Epoxy package

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJL6401R-3-TE1 Nisshinbo Photodiodes HS PIN Photodiode 2ns 35Vr 250-350MHz datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for NJL6401R-3-TE1
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM TO226-2
Need more? Email Us
ECAD model for PD438B/L1
ON Semiconductor
BOARD MOUNT OPTICAL SENSOR
Need more? Email Us
ECAD model for 02A4A-142-XMD
Vishay
SENSOR PHOTODIODE 950NM RADIAL
Need more? Email Us
ECAD model for BPV23FL
OSRAM Opto Semiconductors Inc.
CHIPLED / Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Lowest to $1.7863
ECAD model for SFH 2703
Vishay
PHOTO PIN DIODE
Lowest to $0.6842
ECAD model for VEMD8081
Vishay
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $0.8144
ECAD model for VEMD2023SLX01
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD / Photodiode 420nm 300ps 4-SMD, No Lead
Lowest to $31.1953
ECAD model for MICROFC-10035-SMT-TR
New Japan Radio
COBP High Speed Photo Diode
Lowest to $3.8608
ECAD model for NJL6401R-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8633 $51.7980
145+ $0.7084 $102.7180
220+ $0.6862 $150.9640
305+ $0.6641 $202.5505
390+ $0.6420 $250.3800
525+ $0.5756 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,387 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention