EN
  • EN
  • DE

MC10H424P

Part No MC10H424P
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC XLATOR QUAD TTL-ECL 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Package Tube
Product Status Active
Base Product Number MC10H424
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 221821-MC10H424P
Ultra Librarian 3D Model Ultra Librarian MC10H424P CAD Model

Description

The MC10H424P is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding requirements of high-speed digital systems. This ECL (Emitter Coupled Logic) device is part of the 10H series, known for its fast propagation delay and minimal power consumption, making it a go-to choice for applications requiring rapid data processing and efficient power usage.

Key Features

  • High-Speed Performance: The MC10H424P boasts impressive speed characteristics, with fast propagation delays that ensure swift signal processing, which is crucial for high-speed computing and data communication applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to consume minimal power, which not only extends the life of the system but also reduces the thermal footprint, making it an environmentally friendly option.
  • Differential ECL Outputs: The differential outputs provide improved noise immunity and allow for longer transmission lines, which is essential for maintaining signal integrity in complex digital systems.
  • Multiple Logic Functions: The MC10H424P is versatile, supporting various logic functions that enable designers to use it in a wide range of applications without the need for multiple different components.

Applications

The ON Semiconductor MC10H424P is ideally suited for several applications, including but not limited to:

  • High-speed digital signal processing
  • Telecommunications equipment
  • Automated test equipment
  • High-frequency clock distribution networks
  • Data transmission systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H424P is manufactured under stringent quality control standards, ensuring reliability and performance consistency. This commitment to quality makes the MC10H424P a reliable component for critical systems where failure is not an option.

Conclusion

The MC10H424P from ON Semiconductor represents a blend of speed, efficiency, and versatility, offering a solution that meets the needs of modern high-speed digital systems. With its robust feature set and proven reliability, it stands out as a valuable component for designers looking to optimize their digital applications.

You May Also Be Interested in

83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7043 $60.3387
21+ $5.5010 $115.5210
33+ $5.3292 $175.8636
45+ $5.1572 $232.0740
58+ $4.9854 $289.1532
78+ $4.4696 $348.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess