Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Vishay Semiconductor Opto Division
Series -
Package Tape & Reel
Product Status Active
Wavelength 840nm
Color - Enhanced -
Spectral Range 350nm ~ 1100nm
Diode Type PIN
Responsivity @ nm -
Response Time 110ns
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Dark (Typ) 500pA
Active Area 5.4mm²
Viewing Angle 130°
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Base Product Number VEMD8081
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1372035-VEMD8081
Ultra Librarian 3D Model Ultra Librarian VEMD8081 CAD Model

Description

The VEMD8081 is a photodiode sensor manufactured by Vishay Semiconductor Opto Division.

  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD, No Lead
  • Operating Temperature: -40°C ~ 85°C
  • Voltage - DC Reverse (Vr) (Max): 20V
  • Diode Type: PIN
  • Viewing Angle: 130°
  • Response Time: 110ns
  • Wavelength: 350nm ~ 1100nm
  • Wavelength - Peak: 840nm
  • Current - Dark (Typ): 500pA
  • Active Area: 5.4mm²

You May Also Be Interested in

Vishay
PHOTODIODE 780 TO 1050 NM
Lowest to $0.4846
ECAD model for VEMD1160X01
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 860NM RADIAL
Lowest to $0.4137
ECAD model for SFH 229
Vishay
PHOTODIODE 350 TO 1070 NM
Lowest to $0.6881
ECAD model for VEMD1060X01
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM TO226-2
Need more? Email Us
ECAD model for PD438B/L1
ON Semiconductor
SENSOR PHOTODIODE 420NM 8WBGA / Photodiode 420nm 110ps 8-WBGA
Lowest to $53.3846
ECAD model for MICROFJ-30035-TSV-TR
Vishay
PHOTODIODE 870 TO 1050 NM / Photodiode 940nm 100ns 120° 2-SIP
Need more? Email Us
ECAD model for BPV22NFL
ON Semiconductor
SENSOR PHOTODIODE 420NM 36WBGA / Photodiode 420nm 250ps 36-WBGA
Lowest to $75.1578
ECAD model for MICROFJ-60035-TSV-TR
Vishay
SENSOR PHOTODIODE 950NM RADIAL
Lowest to $0.9527
ECAD model for BPW83
Vishay
PHOTODIODE 430 TO 1100 NM / Photodiode 940nm 100ns 70° 2-SMD
Lowest to $0.5897
ECAD model for VEMD2023X01

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7233 $50.6310
170+ $0.5935 $100.8950
265+ $0.5749 $152.3485
360+ $0.5564 $200.3040
465+ $0.5378 $250.0770
625+ $0.4822 $301.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,588 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention