EN
  • EN
  • DE
  • IT

STM32F479AIH6

Part No STM32F479AIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32F479
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262820-STM32F479AIH6
Ultra Librarian 3D Model Ultra Librarian STM32F479AIH6 CAD Model

Description

STM32F479AIH6 Microcontroller Overview

The STM32F479AIH6 is a high-performance microcontroller from STMicroelectronics, designed to offer an ideal solution for a wide range of applications, including industrial control, consumer electronics, and medical devices. This microcontroller is part of the STM32F4 series, which is renowned for its advanced architecture, peripherals, and system integration.

Core and Performance

At the heart of the STM32F479AIH6 is an ARM® Cortex®-M4 core with a floating-point unit (FPU), which operates at frequencies of up to 180 MHz. This core provides the computational power necessary to handle complex algorithms and real-time processing. The Cortex-M4 core is complemented by DSP extensions, making this MCU an excellent choice for applications requiring intensive signal processing.

Memory and Storage

The microcontroller comes equipped with a rich set of memory features, including 2 MB of flash memory and 384 KB of SRAM. This generous memory allocation allows for the storage of large application codebases and the management of extensive data buffers.

Advanced Peripherals and IOs

The STM32F479AIH6 boasts a comprehensive set of peripherals. It includes multiple high-speed USB OTG interfaces, an Ethernet MAC, several SPI/I2C/UART ports, and much more. The inclusion of a camera interface makes it suitable for image processing tasks. With its flexible memory controller (FMC), this MCU can interface with external memory devices, which is crucial for applications with extensive storage requirements.

Connectivity and Communication

Connectivity options are vast, with support for CAN, SDIO, and advanced digital interfaces. The Ethernet and USB support ensures that the STM32F479AIH6 can handle modern communication protocols, making it an excellent choice for connected devices.

Power Efficiency and Management

Despite its powerful features, the STM32F479AIH6 is designed with power efficiency in mind. It supports multiple power modes, allowing for reduced power consumption during idle or low-activity states. This makes it suitable for battery-operated devices where energy conservation is critical.

Development and Ecosystem

STMicroelectronics provides a comprehensive development ecosystem for the STM32F479AIH6, including software libraries, development boards, and the STM32Cube software suite. This support simplifies the development process and helps reduce time-to-market for products based on this microcontroller.

In summary, the STM32F479AIH6 from STMicroelectronics is a feature-rich microcontroller that balances performance, memory, connectivity, and power efficiency, making it an adaptable choice for demanding applications across various industries.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess