EN
  • EN
  • DE
  • IT

BF960

Part No BF960
Manufacturer Vishay
Catalog END - OF - LIFE
Description N-CHANNEL DUAL GATE MOS-FIELDEFFECT TETRODE.DEPLETION MODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1153146-BF960
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF960 CAD Model

Description

The Vishay BF960 is an N-channel dual-gate MOSFET designed for RF amplifier and mixer applications, particularly in television and radio tuners. Being an end-of-life product, replacement options should be carefully considered when designing new equipment, but knowledge of its specification remains important.

Applications

  • RF amplifiers in TV tuners
  • RF amplifiers in radio tuners
  • Mixers in communication receivers
  • Oscillators
  • IF amplifiers

Features

  • Dual-gate MOSFET
  • High gain
  • Low noise figure
  • High input impedance
  • AGC capability (Automatic Gain Control)

Benefits

  • Excellent performance in RF amplifier and mixer circuits.
  • Minimal noise contribution for clean signal amplification.
  • Efficient signal amplification, maximizing signal strength.
  • Easy impedance matching for optimal signal transfer.
  • Automatic Gain Control capability to maintain stable output levels.

Additional Details

The BF960 features two gates that allow for gain control and improved performance compared to single-gate MOSFETs. Its high input impedance simplifies impedance matching with antenna circuits. The datasheet provides detailed electrical characteristics, including voltage and current ratings, transconductance, and noise figure specifications. Thermal considerations are crucial to ensure reliable operation. This MOSFET is packaged in a through-hole package.

You May Also Be Interested in

Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Lowest to $8.8909
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Rohm Semiconductor
Quad comparator
Lowest to $0.1319
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
Fairchild/ON Semiconductor
Landing Correction IC
Need more? Email Us
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7160 $60.0600
80+ $1.4081 $112.6480
125+ $1.3640 $170.5000
170+ $1.3200 $224.4000
220+ $1.2760 $280.7200
295+ $1.1440 $337.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 876 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess