The B1707 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, now a part of TDK Corporation. SAW filters are used in radio frequency (RF) systems to selectively pass signals within a specific frequency range while rejecting unwanted signals. The B1707 is designed for specific wireless communication standards and operates at a defined center frequency.
Applications
- Mobile communication systems (e.g., GSM, CDMA, UMTS)
- Wireless data transmission systems (e.g., WLAN, Bluetooth)
- Remote control systems
- Satellite communication systems
- Television receivers
Features
- Low insertion loss
- High attenuation of unwanted signals
- Small size
- Stable performance over temperature
- No external matching components required in some applications
Benefits
- Improved signal quality and reduced interference
- Increased range and reliability of wireless communication systems
- Reduced system size and cost
- Simplified design and manufacturing
Additional Details
The B1707 is available in a small surface-mount package. Its key parameters include the center frequency, bandwidth, insertion loss, and attenuation characteristics. The filter is designed for a specific impedance, typically 50 ohms. SAW filters are passive devices and do not require any external power supply. The datasheet for the B1707 provides detailed specifications and performance characteristics.