EN
  • EN
  • DE
  • IT

BAV20WS-V-GS08

Part No BAV20WS-V-GS08
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Diode Small Signal Switching 200V 0.25A 2-Pin SOD-323 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOD-323-2
Contact Plating Tin
Element Configuration Single
Forward Current 250 mA
Forward Voltage 1.25 V
Height 1.05 mm
Length 1.95 mm
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 200 V
Max Reverse Leakage Current 100 nA
Max Surge Current 1 A
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Packaging Tape & Reel
Peak Non-Repetitive Surge Current 1 A
Peak Reverse Current 100 nA
Radiation Hardening No
Recovery Time 50 ns
Reverse Recovery Time 50 ns
RoHS Compliant
Width 1.5 mm
Win Source Part Number 960492-BAV20WS-V-GS08
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAV20WS-V-GS08 CAD Model

Description

The BAV20WS-V-GS08 is a high-speed switching diode manufactured by Vishay.

  • Forward Voltage: 1.25V
  • Maximum Forward Current Rating: 250mA
  • Maximum Operating Temperature: 150°C

You May Also Be Interested in

Amic
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
A95FP-30-11-34 - Abb A95FP-30-11-34, 3P Contr.fire Pump, 208/60
Need more? Email Us
NXP / Nexperia
Lowest to $2.2599
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Power WLED/RGB Driver for Medium Displays with Output Disconnect
Lowest to $7.3127
Omron
SWITCH THUMB BCD 0.15A 125V/28V / Thumbwheel Switch BCD 0.15A @ 125VAC/28VDC Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.1051 $65.1620
1,500+ $0.0864 $129.6000
2,325+ $0.0836 $194.3700
3,200+ $0.0809 $258.8800
4,140+ $0.0782 $323.7480
5,540+ $0.0701 $388.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess