The BAS19-V-GS08 is a high-speed switching diode manufactured by Vishay. It is designed for various high-speed switching applications where fast recovery time and low capacitance are critical. This diode is commonly used in circuits such as clamping circuits, protection circuits, and high-frequency rectifiers. The GS08 suffix indicates specific packaging and environmental compliance features.
Applications
- High-speed switching circuits
- Clamping circuits
- Protection diodes in sensitive electronic circuits
- High-frequency rectifiers
- Signal demodulation
Features
- Fast reverse recovery time
- Low diode capacitance
- Low forward voltage drop
- High surge current capability
- Small surface mount package (SOD-523)
Benefits
- Enables efficient high-speed switching operations.
- Minimizes signal distortion in high-frequency circuits.
- Provides effective protection against voltage transients.
- Reduces power loss in switching applications.
- Facilitates compact circuit designs due to its small size.
Additional Details
The BAS19-V-GS08 typically features a reverse voltage rating (VR) of 75V and a forward current rating (IF) of 100mA. Its fast reverse recovery time (trr) is usually in the nanosecond range. The diode capacitance is typically very low, around 4 pF. The operating temperature range generally spans from -65°C to +150°C. It comes in a small SOD-523 surface mount package. The 'V' in the part number indicates automotive-grade quality, and the GS08 denotes compliance with RoHS standards, ensuring environmental friendliness. Its fast switching speed and low capacitance make it ideal for applications where signal integrity and switching efficiency are paramount.