EN
  • EN
  • DE

BSS816NW

Part No BSS816NW
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description OptiMOS™2 Small-Signal-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1154950-BSS816NW
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSS816NW CAD Model

Description

The BSS816NW is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Infineon Technologies. This MOSFET is designed for low voltage, low current switching applications. It is commonly used in portable devices and other applications where power efficiency and small size are critical. The P-channel configuration makes it suitable for high-side load switching.

Applications:

  • Load Switching: Used to switch power to various loads in battery-powered devices.
  • Power Management: Employed in DC-DC converters and load switches in portable electronics.
  • Battery Management Systems (BMS): Used in low-power BMS applications.
  • Level Shifting: Can be used as a level shifter in digital circuits.
  • Portable Devices: Found in mobile phones, tablets, and other portable devices.

Features:

  • P-Channel MOSFET: Suitable for high-side load switching.
  • Low On-State Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Logic Level Compatibility: Can be driven directly by logic-level signals.
  • Small Package Size: Available in a compact surface-mount package.

Benefits:

  • Efficient Power Switching: Low RDS(on) reduces heat dissipation and improves battery life.
  • Simplified Circuit Design: Logic level compatibility simplifies driving the MOSFET.
  • Compact Design: Small package size allows for space-saving designs in portable devices.
  • Reliable Performance: Provides stable and consistent performance in various operating conditions.

Additional Details:

The BSS816NW is typically packaged in a small surface-mount package, such as a SOT-323 or similar. Key electrical parameters include drain-source voltage, gate-source voltage, and continuous drain current. Designers should consult the datasheet for detailed specifications and application guidelines. This MOSFET is well-suited for low-power, high-efficiency switching applications, particularly in portable devices.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0951 $58.0110
1,480+ $0.0781 $115.5880
2,295+ $0.0757 $173.7315
3,155+ $0.0732 $230.9460
4,085+ $0.0707 $288.8095
5,465+ $0.0634 $346.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess