The 8EWS10SPBF is a hyperfast rectifier diode from Vishay Semiconductors. It's designed for applications that require very fast switching speeds and minimal reverse recovery charge. The 'SPBF' suffix indicates a lead-free and RoHS compliant component. It's commonly used in high-frequency power conversion circuits.
Applications
- Output Rectification in High-Frequency SMPS
- Freewheeling Diode in Inverters and Converters
- Power Factor Correction (PFC) Circuits
- Snubber Circuits
- Welding Power Supplies
Features
- Hyperfast Recovery Time
- Low Forward Voltage Drop
- High Surge Current Capability
- RoHS Compliant
- AEC-Q101 Qualified
- Operating Junction Temperature: -55°C to +150°C
Benefits
- Increased efficiency in high-frequency power supplies due to reduced switching losses.
- Improved system reliability from the high surge current withstanding capability.
- Compliance with environmental regulations.
- Suitable for automotive applications, meeting AEC-Q101 standards.
- Reduced power dissipation.
Additional Details
The 8EWS10SPBF diode is specifically engineered for high-frequency applications, minimizing both switching and conduction losses. It offers a repetitive peak reverse voltage of 100V and an average forward current of 8A. The hyperfast recovery time characteristic is particularly crucial for optimizing the performance of switched-mode power supplies (SMPS) and other power conversion systems. Its robust design and AEC-Q101 qualification also make it suitable for automotive applications.