Products specifications Report Issue?

Capacitance 2500 pF
Tolerance -20%, +80%
Voltage - Rated 40000V (40kV)
Temperature Coefficient Y5U (E)
Temperature Range - Operating -30°C ~ 85°C
Features High Voltage, Low Dissipation Factor
Applications General Purpose
Mounting Type Requires Holder
Case / Package Disk, Metal Fitting - Threaded
Size / Dimension 2.130" Dia x 1.358" L (54.10mm x 34.50mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1520057-715C40DKD25
Ultra Librarian 3D Model Ultra Librarian 715C40DKD25 CAD Model

You May Also Be Interested in

TDK Corporation
TDK MLCC PRODUCT LINE
Lowest to $0.0209
ECAD model for C1608X7R1C474K
Taiyo Yuden
Multilayer Ceramic Capacitors for High Frequency Applications | CAP CER 3.3PF 50V C0H 0402
Lowest to $0.0461
ECAD model for UVK105CH3R3JW-F
TDK Corporation
CAP CER 2500PF 20KV Z5T DISK
Need more? Email Us
ECAD model for UHV-2A
Murata Electronics North America
CAP CER
Need more? Email Us
ECAD model for RDER73A682K2K1H03B
Murata Electronics North America
CAP CER 5PF 50V NP0 RADIAL
Need more? Email Us
ECAD model for RDE5C1H5R0C0P1H03B
United Chemi-Con
CAP CER 330UF 25V X7R RADIAL
Need more? Email Us
ECAD model for KTD250B337M99A0B00
Murata Electronics North America
Ultra-small GRM series / GRM033 (0201 Chip size) | CAP CER 33PF 25V C0G/NP0 0201
Lowest to $0.0074
ECAD model for GRM0335C1E330JD01D
Samsung
SPECIFICATION
Lowest to $0.0744
ECAD model for CL21A476MQYNNNE
Johanson Technology Inc.
Chip Capacitor Pack aging Information | CAP CER 0.8PF 50V C0G/NP0 0402
Lowest to $0.1182
ECAD model for 500R07S0R8BV4T

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention