Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Macronix
Series MX29LV
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 1228897-MX29LV040CTI-70G
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Family Name MX29LV040C
Introduction Date January 16, 2006
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MX29LV040CTI-70G CAD Model

Description

The Macronix MX29LV040CTI-70G is a 4Mb (512K x 8) non-volatile NOR flash memory.

  • Memory Interface: Parallel
  • Supply Voltage Range: 2.7 V to 3.6 V
  • Access Time: 70ns
  • Write Cycle Time: 70ns
  • Package: 32-TFSOP (0.724", 18.40mm Width) tray
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Series: MX29LV
  • Commonly Used in: Various electronic devices that require non-volatile memory
  • Estimated End-of-Life (EOL) Date: 2023

You May Also Be Interested in

Winbond Electronics
8G-bit NAND Flash Memory 3.3V
Lowest to $155.7252
ECAD model for W29N08GVBKAA
Infineon Technologies
64Mb Flash Memory 60ns Parallel NOR BGA-48
Lowest to $7.7405
ECAD model for S29PL064J60BFI12
Kioxia America, Inc.
eMMC Flash Memory 32GB 153-WFBGA
Lowest to $8.9313
ECAD model for THGBM5G5A1JBAI
Winbond Electronics
32M-bit Serial Flash Memory 1.8V
Lowest to $1.0420
ECAD model for W25Q32JWUUIM
Micron Technology Inc.
32Mb Serial Flash Memory 1.8V 108MHz VDFPN8
Lowest to $1.7863
ECAD model for N25Q032A13EF440
Infineon Technologies
1Gb NAND Flash Memory BGA-63
Lowest to $8.0382
ECAD model for S34MS01G100BHI00
Infineon Technologies
256Mb Serial Flash Memory 3.0V 133MHz 8-WSON
Lowest to $4.9123
ECAD model for S25FL256LAGNFV01
Infineon Technologies
256Mb Serial Flash Memory 3.0V 133MHz 16-SOIC
Lowest to $5.0611
ECAD model for S25FL256SAGMFIR0
Infineon Technologies
512Mb Serial Flash Memory 1.8V 133MHz 16-SOIC
Lowest to $9.8245
ECAD model for S25FS512SAGMFI01

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8182 $59.0910
11+ $9.6970 $106.6670
16+ $9.3940 $150.3040
22+ $9.0910 $200.0020
29+ $8.7879 $254.8491
39+ $7.8788 $307.2732
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention