The C1608X7R1C474K is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general-purpose applications in electronic circuits where a stable capacitance is required over a range of temperatures. It is commonly used for decoupling, bypass, and filtering purposes.
Applications
- Decoupling capacitors in power rails
- Bypass capacitors in digital circuits
- Filtering capacitors in analog circuits
- General purpose applications
- Consumer electronics, industrial equipment, and automotive applications
Features
- X7R dielectric material
- Small size (1608 or 0603 inch)
- Stable capacitance over temperature
- Lead-free terminations
- RoHS compliant
Benefits
- Provides stable capacitance despite temperature variations.
- Reduces noise and voltage ripple in electronic circuits.
- Suited for high-density circuit boards due to its small size.
- Environmentally friendly construction.
- Meets industry safety and environmental standards.
Additional Details
The C1608X7R1C474K has a capacitance of 470nF (0.47µF) with a tolerance of ±10%. It has a voltage rating of 16V. The X7R dielectric provides stable performance between -55°C and +125°C. When selecting this capacitor, consider the voltage rating, temperature coefficient, and tolerance to ensure it meets the requirements of the specific application. Proper soldering techniques are important to prevent damage and ensure reliable performance. Check the datasheet for specific ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) values if using in high frequency applications. Ensure the capacitor is properly rated for the applied voltage to avoid failure.