EN
  • EN
  • DE

6N137A-X007T

Part No 6N137A-X007T
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description OPTOISO 5KV 1CH OPEN COLL 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 1kV/μs
Input Type DC
Output Type Open Collector
Channel Output Current 50mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise and Fall Time 27ns, 10ns
Forward Voltage 1.35V
Continuous forward current- Max 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 197922-6N137A-X007T
Family Name 6N137A
Introduction Date June 18, 2013
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 6N137A-X007T CAD Model

Description

6N137A-X007T High-Speed Optoisolator

The 6N137A-X007T is engineered for high-speed communication up to 10 Mbps while providing electrical isolation between systems. Ideal for industrial and data communication setups, it supports seamless signal transfer with minimal distortion.

  • Applications:
    • Industrial control systems
    • Signal isolation in automation equipment
    • Computer peripheral interface
    • Telecommunication systems
  • Features & Benefits:
    • Compact dual-in-line package
    • High transient immunity for data integrity
    • Low input current: reduces power consumption
    • RoHS compliant for environmentally conscious designs

This optoisolator provides reliable performance and reduces electromagnetic interference, making it suitable for high-speed applications.

You May Also Be Interested in

Broadcom Limited
OPTOISO 1.5KV PUSH PULL 8DIP GW
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 20LCCC / Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 20-LCCC (8.89x8.89)
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 8 GULL W
Lowest to $0.9420
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Lowest to $6.5283
Vishay
OPTOISO 4KV OPEN DRAIN 8SOIC / Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 2CH OPEN COLL 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 1Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess