EN
  • EN
  • DE
  • IT

93-622371-22I

Part No 93-622371-22I
Manufacturer Amphenol Industrial Operations
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219437-93-622371-22I
Categories Custom Parts
Manufacturer Amphenol Industrial Operations
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93-622371-22I CAD Model

Description

The Amphenol Industrial Operations 93-622371-22I is a connector designed for robust and reliable electrical connections in demanding industrial environments. These connectors are built to withstand harsh conditions, ensuring consistent performance in critical applications.

Applications:

  • Industrial Automation: Used in robotics, control systems, and manufacturing equipment for power and signal transmission.
  • Heavy Equipment: Employed in construction machinery, agricultural vehicles, and mining equipment where durability and reliability are paramount.
  • Transportation: Found in railway systems, buses, and trucks for connecting electrical components under challenging conditions.
  • Oil and Gas: Utilized in drilling equipment, offshore platforms, and refineries for secure connections in hazardous environments.
  • Military and Aerospace: Suitable for military vehicles, aircraft, and communication systems requiring rugged and dependable connections.

Features:

  • Rugged Construction: Built with durable materials to withstand vibration, shock, and extreme temperatures.
  • Environmental Sealing: Provides protection against dust, moisture, and corrosive substances.
  • Secure Locking Mechanism: Features a robust locking mechanism to prevent accidental disconnections in high-vibration environments.
  • High Current Capacity: Designed to handle high current loads, ensuring reliable power transmission.
  • EMI/RFI Shielding: Offers shielding against electromagnetic and radio frequency interference for signal integrity.

Benefits:

  • Reliable Performance: Ensures consistent and dependable electrical connections in harsh industrial environments.
  • Reduced Downtime: Minimizes the risk of connection failures, reducing equipment downtime and maintenance costs.
  • Enhanced Safety: Provides secure and protected connections, reducing the risk of electrical hazards.
  • Long Service Life: Durable construction ensures a long service life, even under demanding operating conditions.
  • Versatile Application: Suitable for a wide range of industrial applications requiring robust and reliable connections.

Additional Details:

While detailed specifications for the Amphenol Industrial Operations 93-622371-22I connector require referring to the official datasheet, it typically features a robust metal housing, high-quality contacts made from copper alloy with plating for corrosion resistance, and environmental sealing achieved through O-rings or gaskets. The connector is designed to meet relevant industry standards for environmental protection and electrical performance. Exact voltage and current ratings depend on the specific configuration and should be verified in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
16 X 16 CMOS MULTIPLIER / Digital Multiplier 68-PGA (27.89x27.89)
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amphenol Industrial Operations
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Fuji Electric
Need more? Email Us
Renesas Electronics America
15 A 500 V 0.6 Ohm N-channel Si Power Mosfet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess