EN
  • EN
  • DE

SK225L

Part No SK225L
Manufacturer Micro Commercial Co
Catalog SCRs - Single
Description 2 Amp Schottky Rectifier 25 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1250118-SK225L
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SK225L CAD Model

Description

The SK225L is a Schottky barrier rectifier diode manufactured by Micro Commercial Components (MCC). It is designed for high-frequency rectification applications, providing low forward voltage drop and fast switching speeds. This makes it suitable for use in switching power supplies, inverters, and other applications where efficiency is critical.

Applications

  • Switching power supplies
  • Inverters
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection

Features

  • Schottky Barrier Rectifier: Provides fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands large current surges, enhancing reliability.
  • High-Frequency Operation: Suitable for high-frequency applications.
  • Surface Mount Package: Allows for efficient and compact PCB design.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, resulting in higher overall efficiency.
  • Fast Switching Speeds: Enables efficient operation in high-frequency applications.
  • Reliable Performance: Robust design and high surge current capability ensure stable and reliable operation.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Versatile Applications: Suitable for a wide range of rectification and power supply applications.

Technical Specifications: The SK225L typically features a repetitive peak reverse voltage (VRRM) of 20V, a forward current (IF) of 2A, and a forward voltage drop (VF) of around 0.4V to 0.5V. The exact specifications can vary based on the specific manufacturing batch, and detailed datasheets should be consulted for precise values. It is commonly available in a surface mount package such as SMA/DO-214AC.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0693 $57.8655
2,045+ $0.0566 $115.7470
3,125+ $0.0554 $173.1250
4,350+ $0.0531 $230.9850
5,560+ $0.0520 $289.1200
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess