EN
  • EN
  • DE

MCR12DSNT4

Part No MCR12DSNT4
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1221269-MCR12DSNT4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCR12DSNT4 CAD Model

Description

ON Semiconductor MCR12DSNT4 Thyristor SCR

The ON Semiconductor MCR12DSNT4 is a high-performance silicon-controlled rectifier (SCR) designed for exceptional functionality in a wide array of applications. This SCR is a perfect choice for those seeking a reliable and robust component for phase control in AC systems, motor control, heating, and other power switching applications.

Key Features

  • Voltage Capacity: The MCR12DSNT4 is capable of handling up to 600V, making it suitable for a variety of medium voltage applications.
  • Current Rating: With a current rating of 12A, this SCR can efficiently control and manage a significant amount of power, ensuring smooth operation in demanding conditions.
  • Gate Sensitivity: The device features a sensitive gate that allows for easy triggering with microcontrollers or other low-power gate drive circuits.
  • On-State RMS Current (It RMS): It can sustain an RMS current of 12A, which is indicative of its ability to handle continuous current flow without overheating.
  • Surge Capability: It offers a non-repetitive surge peak on-state current (Itsm) of 100A, which is critical for applications that may experience short-term overloads.
  • Thermal Characteristics: The MCR12DSNT4 has a maximum operating junction temperature of 125°C, providing a good thermal margin for varied environmental conditions.
  • Package: Packaged in a TO-252 (D-Pak), the MCR12DSNT4 is designed for compact PCB mounting, saving space while still delivering high performance.

Applications

The versatility of the MCR12DSNT4 makes it an ideal choice for a diverse range of applications. It is commonly used in:

  • Motor control circuits for starting, stopping, and speed regulation.
  • Lighting dimmer systems where precise control of the light intensity is required.
  • Power supply units where controlled rectification is necessary.
  • Overvoltage crowbar protection circuits to safeguard sensitive electronics.
  • Capacitive discharge ignition systems as found in automotive applications.

With its combination of high voltage and current capabilities, sensitivity, and robust surge handling, the ON Semiconductor MCR12DSNT4 stands out as a superior choice for designers and engineers looking to enhance the performance and reliability of their power control systems.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
NXP / Nexperia
Lowest to $0.0583
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1769 $67.0614
13+ $9.1707 $119.2191
20+ $8.8843 $177.6860
27+ $8.5978 $232.1406
35+ $8.3114 $290.8990
47+ $7.4509 $350.1923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess