EN
  • EN
  • DE

3KBP08M

Part No 3KBP08M
Manufacturer Vishay
Catalog Hard To Find
Description Glass Passivated Single-Phase Bridge Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1128444-3KBP08M
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3KBP08M CAD Model

Description

The 3KBP08M is a single-phase bridge rectifier manufactured by Vishay. It is designed to convert alternating current (AC) to direct current (DC) efficiently. This rectifier is part of the 3KBP series and is characterized by its robust construction and reliable performance in various power supply applications.

Applications

  • Power Supplies: Used in power supplies for consumer electronics, industrial equipment, and telecommunications devices.
  • Home Appliances: Found in appliances like refrigerators, washing machines, and microwave ovens for converting AC power to DC.
  • LED Lighting: Employed in LED lighting systems to provide the necessary DC voltage for the LEDs.
  • Adapters: Used in AC/DC adapters for laptops, mobile phones, and other portable devices.
  • Industrial Control Equipment: Integrated into industrial control systems to supply DC power to various components.

Features

  • High Surge Current Capability: Offers a high surge current capability, making it resilient against transient voltage spikes.
  • Low Forward Voltage Drop: Features a low forward voltage drop, which minimizes power loss and increases efficiency.
  • High Reliability: Designed for high reliability and long operational life.
  • Compact Size: Its compact size allows for easy integration into various circuit designs.
  • High Isolation Voltage: Provides high isolation voltage between the AC input and DC output, ensuring safety.

Benefits

  • Efficient AC-DC Conversion: Converts AC power to DC power with high efficiency, reducing energy waste.
  • Protection Against Voltage Spikes: Protects downstream circuits from voltage spikes and surges.
  • Stable DC Output: Provides a stable and reliable DC output voltage, ensuring consistent performance of connected devices.
  • Easy Integration: Simplifies circuit design and reduces assembly time due to its compact size and ease of use.
  • Improved System Reliability: Enhances the overall reliability and longevity of the system.

Additional Details

The 3KBP08M has a maximum repetitive peak reverse voltage (VRRM) of 800V and a maximum average forward rectified current (IF(AV)) of 3A. Its operating temperature ranges from -55°C to +150°C. The device is typically available in a KBP package. The forward voltage drop is typically around 1.0V at 3A. This bridge rectifier is designed to meet industry standards for performance and safety.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess