EN
  • EN
  • DE

3KASMC36AHE3_A/H

Part No 3KASMC36AHE3_A/H
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 36VWM 58.1VC DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer Vishay
Series Automotive, AEC-Q101, PAR®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 185°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package DO-214AB (SMCJ)
Family Name 3KASMC36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 3KASMC36AHE3_A/HGIDKR, 3KASMC36AHE3_A/HGITR, 3KASMC36AHE3_A/HGICT
Quantity per package 850
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906725-3KASMC36AHE3_A/H
Ultra Librarian 3D Model Ultra Librarian 3KASMC36AHE3_A/H CAD Model

Description

The Vishay 906725-3KASMC36AHE3_A/H is a TVS diode surface mount DO-214AB (SMCJ) with a clamp of 58.1V and 51.6A Ipp. The manufacturer is Vishay.

  • Clamp: 58.1V
  • Ipp: 51.6A
  • Series: automotive, AEC-Q101, PAR®
  • Operating Temperature Range: -65°C to 185°C (TJ)
  • Package Type: reel-TR
  • Mounting Type: surface mount
  • Category: circuit protection
  • ECCN: EAR99
  • Supply and Demand Status: balanced
  • Quantity per Package: 850
  • MSL Level: 1 (Unlimited)
  • Product Status: obsolete
  • Family Name: 3KASMC36
  • REACH Status: unaffected
  • HTSUS: 8541.10.0080
  • Other Part Numbers: 3KASMC36AHE3_A/HGIDKR, 3KASMC36AHE3_A/HGITR, and 3KASMC36AHE3_A/HGICT

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess