EN
  • EN
  • DE

SN74HC14PWLE

Part No SN74HC14PWLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX SCHMITT-TRIGGER INVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254524-SN74HC14PWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74HC14PWLE CAD Model

Description

Overview of SN74HC14PWLE

The SN74HC14PWLE from Texas Instruments is a high-performance, hex inverter IC with Schmitt-trigger inputs. This integrated circuit is designed to be used in a wide array of applications that require logic-level conversions, noise filtering, or signal conditioning. The SN74HC14PWLE is part of the 74HC series, which are known for their high speed and low power consumption.

Key Features

  • Logic Type: The device is a hex inverter, which means it contains six independent inverter gates in one package.
  • Schmitt Trigger Inputs: These inputs provide hysteresis which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making the device ideal for applications with noisy environments.
  • Wide Operating Voltage Range: It operates on a wide voltage range from 2 V to 6 V, accommodating various levels of signal and making it suitable for interfacing with both TTL and CMOS technologies.
  • High Current Drive Capability: The SN74HC14PWLE can source or sink up to 4 mA at 5 V, providing good drive capabilities.
  • Low Power Consumption: The 74HC technology reduces power consumption without sacrificing speed, making it an energy-efficient choice for battery-powered devices.
  • Package: The device is available in a TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications

The versatility of the SN74HC14PWLE allows it to be used in a variety of digital applications. These include:

  • Wave shaping and signal processing
  • Glitch removal on digital lines
  • Logic level shifting and translation
  • Oscillator circuits
  • Input pulse conditioning

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74HC14PWLE is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability.

Conclusion

With its robust design and flexible operating characteristics, the SN74HC14PWLE from Texas Instruments stands out as a reliable choice for designers who need a high-performance hex inverter with Schmitt-trigger inputs. Whether it's for industrial, consumer, or computing applications, this IC is engineered to deliver precise and dependable results.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1952 $50.7520
550+ $0.1829 $100.5950
850+ $0.1767 $150.1950
1,220+ $0.1643 $200.4460
1,585+ $0.1582 $250.7470
1,975+ $0.1520 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,360 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess