EN
  • EN
  • DE

30ETH06-M3

Part No 30ETH06-M3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815538-30ETH06-M3
Ultra Librarian 3D Model Ultra Librarian 30ETH06-M3 CAD Model

Description

The 30ETH06-M3 is a fast recovery epitaxial diode (FRED) manufactured by Vishay. It is designed for high-efficiency rectification in high-frequency switching applications. This diode features a low forward voltage drop and a soft recovery characteristic, making it suitable for use in power supplies, inverters, and other power electronic circuits.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as a rectifier in secondary side rectification.
  • Uninterruptible Power Supplies (UPS): Provides fast and efficient rectification for battery charging and power conversion.
  • Inverters: Used in inverters for converting DC power to AC power.
  • Welding Equipment: Provides rectification in welding power supplies.
  • Motor Drives: Used in motor drive circuits for controlling motor speed and torque.

Features:

  • Fast Recovery Time: Reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Soft Recovery Characteristic: Reduces voltage spikes and EMI (Electromagnetic Interference).
  • High Surge Current Capability: Withstands high current surges without damage.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • High Efficiency: Reduces power consumption and improves overall system efficiency.
  • Reduced EMI: Soft recovery characteristic minimizes electromagnetic interference.
  • Improved Reliability: High surge current capability enhances reliability.
  • Compact Design: Surface mount package enables miniaturization of electronic devices.
  • Fast Switching Speed: Enables high-frequency operation and improved performance.

Technical Specifications:

The 30ETH06-M3 typically features a repetitive peak reverse voltage (VRRM) of 600V, a continuous forward current (IF) of 30A, and a forward voltage drop (VF) of around 1.3V at the rated forward current. The reverse recovery time (trr) is typically in the range of tens of nanoseconds. The package is usually a DO-27 or similar surface mount package. It is RoHS compliant. Consult the datasheet for precise values under specified conditions.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6484 $63.2420
12+ $10.3788 $124.5456
18+ $10.0543 $180.9774
24+ $9.7297 $233.5128
31+ $9.4052 $291.5612
42+ $8.4327 $354.1734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess