EN
  • EN
  • DE

30EPF02PBF

Part No 30EPF02PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Fast Soft Recovery Rectifier Diode, 30 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1128019-30EPF02PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30EPF02PBF CAD Model

Description

The 30EPF02PBF is a fast recovery epitaxial diode manufactured by Vishay. This diode is designed for applications requiring fast switching speeds and low reverse recovery charge (Qrr). It is commonly used in power factor correction (PFC) circuits, freewheeling diodes, and high-frequency rectification.

Applications:

  • Power factor correction (PFC) circuits.
  • Freewheeling diodes in motor control circuits.
  • High-frequency rectification.
  • Snubber circuits.
  • Uninterruptible power supplies (UPS).
  • Welding power supplies.

Features:

  • Fast Recovery Time: Typically 35 ns.
  • Low Forward Voltage Drop (Vf): Reduces power dissipation.
  • High Surge Current Capability: Withstands transient current surges.
  • Repetitive Peak Reverse Voltage (Vrrm): 200V.
  • Average Forward Current (If(AV)): 30A.
  • Operating Temperature: -65°C to +175°C.
  • Package: TO-220AC.
  • Lead-Free (Pb-Free): Compliant with RoHS directives.

Benefits:

  • Improved Efficiency: Fast recovery time minimizes switching losses.
  • Reduced EMI: Low reverse recovery charge reduces electromagnetic interference.
  • Enhanced System Reliability: High surge current capability provides protection against overcurrent events.
  • Simplified Circuit Design: Fast recovery characteristics simplify snubber circuit design.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details:

The 30EPF02PBF's fast recovery time is crucial for minimizing switching losses in high-frequency applications. Its low forward voltage drop contributes to improved efficiency and reduced heat dissipation. The TO-220AC package offers good thermal performance, allowing the diode to handle significant power levels. The 'PBF' suffix indicates that the device is lead-free and RoHS compliant. This diode is specifically designed for robust performance in demanding power electronics applications, contributing to efficient and reliable operation. The control of the reverse recovery characteristics of the diode ensures optimized performance in high frequency applications.

You May Also Be Interested in

ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess