Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 100mA (DC)
Voltage Rating - DC 30 V
Actuator Type Lever, Straight
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Ingress Protection IP40
Operating Force 25gf
Release Force 2.039gf
Operating Position 0.268" (6.8mm)
Differential Travel 0.020" (0.5mm)
Overtravel 0.022" (0.55mm)
Mechanical Life 1,000,000 Cycles
Electrical Life 100,000 Cycles
Temperature Range - Operating -40°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551641-D2F-01FL-A1
Ultra Librarian 3D Model Ultra Librarian D2F-01FL-A1 CAD Model

You May Also Be Interested in

Omron
Sealed Subminiature Basic Switch | SWITCH SNAP ACTION SPDT 2A 250V
Need more? Email Us
ECAD model for D2SW-P2L1H
Panasonic
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Through Hole
Need more? Email Us
ECAD model for AV34043-A
ZF Electronics
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Lowest to $6.6119
ECAD model for DB3CB1LB
Omron
SWITCH SNAP ACTION SPDT 15A 125V / Switch SPDT Chassis Mount
Lowest to $24.8616
ECAD model for Z-15GW22-B
Panasonic
SWITCH SNAP ACT FAIL DETECT 16V / Switch SPST-NC Chassis Mount
Need more? Email Us
ECAD model for ASQMR18420A
Panasonic
SWITCH SNAP SPST-NO 100MA 30V / Switch SPST-NO Chassis Mount
Lowest to $7.0745
ECAD model for ASQ10238
Omron
LIMIT SWITCH, PUSH PLUNGER / Switch SPDT Chassis Mount
Lowest to $19.0108
ECAD model for D4V-8111Z
Honeywell
SWITCH SNAP ACTION SPDT 20A 125V / Switch SPDT Chassis Mount
Need more? Email Us
ECAD model for BA-2RVT
Panasonic
SWITCH SNAP SPST-NC 100MA 30V / Switch SPST-NC Chassis Mount
Need more? Email Us
ECAD model for ASQ10620

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention