EN
  • EN
  • DE

2N5565

Part No 2N5565
Manufacturer Vishay
Catalog Hard To Find
Description Matched N-Channel JFET Pairs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1123979-2N5565
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5565 CAD Model

Description

The 2N5565 is a monolithic dual N-channel junction field-effect transistor (JFET) manufactured by Vishay. This dual JFET is designed for differential amplifier applications, where matched characteristics are essential for optimal performance. It is particularly suitable for low-noise and high-input impedance amplifier stages.

Applications:

  • Differential Amplifiers: Specifically designed for differential amplifier circuits where matched characteristics are crucial.
  • Instrumentation Amplifiers: Used in instrumentation amplifiers to amplify small differential signals.
  • Audio Preamplifiers: Suitable for use in low-noise audio preamplifier stages.
  • Analog Switches: Can be used as analog switches due to their low on-resistance and fast switching speed.
  • Voltage Comparators: Employed in voltage comparator circuits.

Features:

  • Dual Monolithic Construction: Provides excellent matching of electrical characteristics between the two JFETs.
  • N-Channel JFET: Standard N-channel JFET configuration.
  • High Input Impedance: Minimizes loading on signal sources.
  • Low Noise: Ensures minimal noise contribution to the amplified signal.
  • High Common-Mode Rejection Ratio (CMRR): Effectively rejects common-mode signals.

Benefits:

  • Improved Accuracy: Matched characteristics enhance the accuracy of differential amplifier circuits.
  • Reduced Noise: Low noise operation improves signal clarity.
  • Increased Input Sensitivity: High input impedance allows for the amplification of weak signals.
  • Enhanced Performance: High CMRR minimizes the effects of unwanted common-mode signals.
  • Simplified Design: Dual JFET configuration simplifies differential amplifier design.

Technical Specifications:

  • Gate-Source Breakdown Voltage (V(BR)GSS): Consult the datasheet.
  • Drain-Source On Resistance (rDS(on)): Consult the datasheet.
  • Gate Reverse Current (IGSS): Consult the datasheet.
  • Drain Current (IDSS): Consult the datasheet.
  • Common-Mode Rejection Ratio (CMRR): Consult the datasheet.

For detailed specifications, refer to the Vishay datasheet for the 2N5565 dual JFET.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess