EN
  • EN
  • DE

AT90CAN64-15MT

Part No AT90CAN64-15MT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® 90CAN
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name AT90CAN64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-AT90CAN64-15MTTRINACTIVE, 1611-AT90CAN64-15MTDKR-ND, 1611-AT90CAN64-15MTCT, Q11809825, AT90CAN64-15MT-ND, AT90CAN64-15MTTR, 1611-AT90CAN64-15MTCT-ND, AT90CAN64-15MTDKR, 1611-AT90CAN64-15MTDKR, 1611-AT90CAN64-15MTTR, 1611-AT90CAN64-15MTCTINACTIVE, AT90CAN64-15MTCT, AT90CAN6415MT, 1611-AT90CAN64-15MTTR-ND, MCC-3540, 1611-AT90CAN64-15MTDKRINACTIVE
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862204-AT90CAN64-15MT
Ultra Librarian 3D Model Ultra Librarian AT90CAN64-15MT CAD Model

Description

Microchip Technology AT90CAN64-15MT Microcontroller

The AT90CAN64-15MT is a high-performance microcontroller from Microchip Technology, designed to offer an optimal solution for embedded systems that require advanced communication capabilities, such as automotive and industrial applications. This microcontroller is part of the AVR family and integrates a CAN (Controller Area Network) interface, which is pivotal for applications that need to operate within a network of microcontrollers with a robust communication protocol.

Key Features

  • Core: The AT90CAN64-15MT operates on an advanced RISC architecture, providing a balanced combination of performance and power efficiency. With a clock speed of up to 16MHz, this microcontroller ensures swift processing and response times.
  • Memory: It is equipped with 64KB of in-system self-programmable flash memory, 4KB of SRAM, and 2KB of EEPROM. This generous memory allocation allows for complex program operations and data storage without the need for additional external memory components.
  • CAN Interface: The integrated CAN controller supports the CAN 2.0A and 2.0B protocols, with a transmission speed of up to 1Mbit/s, making it ideal for high-speed data exchange in networked embedded systems.
  • Connectivity: In addition to the CAN interface, this microcontroller offers a rich set of peripherals, including SPI, TWI (I2C), and USART interfaces, enabling versatile connectivity options for various peripheral devices.
  • Power Efficiency: The AT90CAN64-15MT features multiple power-saving modes, allowing designers to optimize the power consumption of their systems according to the application's requirements.
  • Operating Conditions: This microcontroller operates within a temperature range of -40°C to 85°C, ensuring reliable performance under extreme environmental conditions.
  • Packaging: The device comes in a 64-TQFP (Thin Quad Flat Package) that provides a compact footprint while allowing for efficient heat dissipation and easy integration into various designs.

Applications

The AT90CAN64-15MT microcontroller is an excellent choice for automotive control systems, industrial automation, robotics, and any application that demands reliable communication and robust performance. Its versatility and integration of a CAN interface make it a go-to solution for networked control systems where multiple devices must communicate in real-time.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9789 $69.8945
11+ $11.4698 $126.1678
16+ $11.1115 $177.7840
22+ $10.7531 $236.5682
28+ $10.3945 $291.0460
38+ $9.3192 $354.1296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess