Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Siliconix
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 25V
Current - Drain (Idss) at Vds (Vgs=0) 100mA at 15V
Voltage - Cutoff (VGS off) at Id 3V at 3nA
Input Capacitance (Ciss) (Maximum) at Vds 30pF at 0V
Maximum Power 300mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-206AC, TO-52-3 Metal Can
Supplier Device Package TO-206AC (TO-52)
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1123967-2N5433
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5433 CAD Model

Description

The Vishay Siliconix 2N5433 is an N-Channel transistor with a breakdown voltage of 25V.

  • Breakdown Voltage: 25V
  • Maximum Input Capacitance: 30pF @ 0V
  • Cutoff Voltage: 3V @ 3nA
  • Package: TO-206AC (TO-52)
  • Maximum Power: 300mW

You May Also Be Interested in

Vishay
JFET P-CH 35V 1MA SOT-23 / Trans RF FET N-CH 3-Pin TO-236
Need more? Email Us
ECAD model for SST5484-E3
ON Semiconductor
JFET N-CH 1MA 100MW / N-Channel JFET
Lowest to $0.1441
ECAD model for TF262TH-4-TL-H
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1051
ECAD model for 2SK880GRTE85LF
ON Semiconductor
JFET N-CH 25V 0.225W SOT23 / Trans JFET N-CH 3-Pin SOT-23 T/R
Lowest to $0.2807
ECAD model for MMBF5484LT1
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ECAD model for MMBF4392LT1
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 7A 3-Pin 2-11D1B
Need more? Email Us
ECAD model for TIM5359-8UL
Vishay
JFET; Leaded Process Compatible: Yes; Peak Reflow Compatible (260 C): Yes RoHS Compliant: Yes
Need more? Email Us
ECAD model for SST4393-T1-E3
ON Semiconductor
JFET N-CH 1MA 100MW VTFP / JFET N-Channel 1 mA 100 mW Surface Mount 3-VTFP
Need more? Email Us
ECAD model for TF208TH-5-TL-H
Fairchild/ON Semiconductor
JFET N-CH 30V 625MW TO92 / Trans JFET N-CH 3-Pin TO-92 Bulk
Need more? Email Us
ECAD model for PN4392

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention