EN
  • EN
  • DE

RD28F3204C3B100

Part No RD28F3204C3B100
Manufacturer Intel
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 182589-RD28F3204C3B100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD28F3204C3B100 CAD Model

Description

The RD28F3204C3B100 is a 32-Mbit (4 M x 8-bit) Flash Memory device manufactured by Intel. This device is designed for high-performance, low-power applications that require non-volatile storage.

Applications

  • Embedded systems requiring non-volatile memory
  • Data logging in industrial equipment
  • Storage of configuration data in networking devices
  • Firmware storage in consumer electronics
  • Program storage for microcontrollers

Features

  • Organization: 4 M x 8-bit
  • Supply Voltage: 2.7V to 3.6V
  • Access Time: 100 ns
  • Erase Time: Byte-by-Byte
  • Operating Temperature: -40°C to +85°C
  • Package: TSOP
  • Low Power Consumption: Offers standby and active modes to minimize power usage.
  • High Endurance: Capable of withstanding a large number of program/erase cycles, ensuring data integrity and longevity.
  • Advanced Sector Protection: Provides enhanced data security by preventing accidental or unauthorized program/erase operations on specific memory sectors.

Benefits

  • Reliable Data Storage: Ensures data retention even in the absence of power, crucial for critical applications.
  • Fast Access Time: Enables quick retrieval of stored data, improving system performance and responsiveness.
  • Low Power Consumption: Reduces energy requirements, making it suitable for battery-powered devices and energy-efficient systems.
  • Compact Size: Space-saving package allows for integration into small form factor devices.
  • Extended Temperature Range: Operates reliably in harsh environments with wide temperature variations.

Additional Details

The RD28F3204C3B100 utilizes advanced flash memory technology to deliver high performance and reliability. Its byte-alterable architecture allows for flexible data management and efficient storage. The device is designed to meet the demanding requirements of embedded systems, offering a combination of speed, low power, and robust data protection.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess