Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Switch Monitoring
Interface SPI
Voltage - Supply 7V ~ 26V
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Type Surface Mount
Base Product Number MC338
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 222798-MC33884DW
Ultra Librarian 3D Model Ultra Librarian MC33884DW CAD Model

Description

The MC33884DW is a versatile and robust integrated circuit designed by NXP Semiconductors, which is renowned for its high-performance automotive system solutions. This particular product is part of the Power Management Integrated Circuits (PMICs) family and is specifically tailored for automotive applications that require reliable and efficient control of various loads.

Key Features

  • Multiple Output Configurations: The MC33884DW offers a flexible interface with multiple output configurations to drive different types of loads, including solenoids, relays, and lamps, making it a versatile choice for various automotive control systems.
  • High-Voltage Operation: Designed to operate at high voltages, this device ensures compatibility with automotive electrical systems, providing stable performance even under fluctuating voltage conditions.
  • Thermal Protection: With built-in thermal protection features, the MC33884DW is safeguarded against overheating, ensuring long-term reliability and safety in demanding automotive environments.
  • Low Standby Current: The low standby current feature of the MC33884DW minimizes battery drain when the vehicle is not in operation, contributing to the overall energy efficiency of the system.

Applications

The MC33884DW is well-suited for a wide range of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Anti-lock Braking Systems (ABS)
  • Powertrain Systems

Technical Specifications

The technical specifications of the MC33884DW include:

  • Supply Voltage Range: Suitable for automotive power systems
  • Output Current: Capable of driving significant current for actuating various loads
  • Package: Available in a robust package suitable for harsh automotive conditions

In conclusion, the MC33884DW from NXP is a highly reliable and efficient solution for automotive electronics designers looking to manage power in a variety of applications. Its robust feature set ensures that it can meet the stringent requirements of the automotive industry while providing flexibility and ease of integration into a wide array of systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSF
Exar Corporation
Need more? Email Us
ECAD model for XRT84L38IBCAA
Zilog
Need more? Email Us
ECAD model for Z0853006PSC-SCC
Analog Devices Inc.
IC MUX SWITCHING W/AMP 2:1 8-DIP
Need more? Email Us
ECAD model for AD8170AN
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSD
Texas Instruments
PCI Express™ to PCI Bus Translation Bridge | IC PCI-EXPRESS/BUS BRIDGE 144BGA
Lowest to $7.2712
ECAD model for XIO2001IZAJ
Zilog
Need more? Email Us
ECAD model for Z0840006VSC(Z80CPU)
Texas Instruments
IC INTFACE SPECIALIZED 135FCBGA
Lowest to $73.1718
ECAD model for DS250DF810ABVR
Exar Corporation
OCTAL T1/E1/J1 FRAMER
Need more? Email Us
ECAD model for XRT84L38IB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention