The 293D476X0010D2WE3 is a solid tantalum chip capacitor manufactured by Vishay. It is intended for surface mounting on printed circuit boards (PCBs) and serves purposes such as decoupling, filtering, and providing bulk capacitance in electronic circuits. This capacitor offers stable electrical performance across a wide range of temperatures and frequencies.
Applications
- Decoupling capacitor for integrated circuits
- Filtering in power supplies
- Bulk capacitance in DC-DC converters
- Signal filtering in audio circuits
- General-purpose capacitance in electronic circuits
Features
- Solid tantalum capacitor
- Surface mount device (SMD)
- Molded case
- Stable electrical characteristics
- RoHS compliant
Benefits
- Provides effective decoupling and filtering due to its low ESR (Equivalent Series Resistance)
- Compact size for high-density PCB designs
- Reliable performance over a wide temperature range
- Long lifespan due to the inherent stability of tantalum capacitors
- Environmentally friendly due to RoHS compliance
Additional Details
The 293D476X0010D2WE3 features a capacitance of 47µF and a voltage rating of 10V. Its tolerance is typically ±10% or ±20%. The capacitor is designed to operate over a temperature range of -55°C to +125°C, making it suitable for use in a wide range of environmental conditions. The ESR value of the component is critical to its performance in high-frequency applications; lower ESR values are associated with more effective filtering and decoupling. The device is available in standard EIA case sizes, facilitating its placement and soldering using standard SMT equipment. Adherence to the manufacturer's recommended soldering reflow profiles is essential for ensuring optimal performance and long-term reliability.