The 293D226X0020B2TE3 is a solid tantalum capacitor manufactured by Vishay. It belongs to the 293D series, known for its reliability and stability in various electronic applications. This capacitor is designed for general-purpose use, offering a good balance between capacitance, voltage rating, and ESR (Equivalent Series Resistance).
Applications
- Bypass capacitors
- Decoupling capacitors
- Filtering circuits
- Timing circuits
- General-purpose circuit stabilization
Features
- Solid tantalum construction
- Surface mount device (SMD)
- Stable electrical characteristics
- High volumetric efficiency
- RoHS compliant
Benefits
- Consistent performance across varying temperatures and voltages.
- Efficient use of board space due to SMD packaging.
- Extended lifespan in demanding environments.
- Reduces noise effectively in power supplies and digital circuits.
- Environmentally responsible due to RoHS compliance.
Additional Details
The 293D226X0020B2TE3 features a capacitance of 22µF and a voltage rating of 20V. Its key electrical parameters include capacitance tolerance, dissipation factor, and ESR. The operating temperature range is generally from -55°C to +125°C. It is designed to withstand automated assembly processes. The datasheet details its dimensions, electrical specifics, and reliability information.