EN
  • EN
  • DE
  • IT

1A439518 (RCEC 400 18K 5%)

Part No 1A439518 (RCEC 400 18K 5%)
Manufacturer Vishay
Catalog OEM Parts (0 - 9)
Description Through Hole Resistor, RCEC Series, 18 kohm, 400 W, 5%, 4 kV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Composition Thick Film
Power Rating 400 W
REACH SVHC Unknown
Resistance 18 kΩ
RoHS Non-Compliant
Temperature Coefficient 150 ppm/°C
Tolerance 5 %
Voltage Rating 4 kV
Voltage Rating (DC) 4 kV
Win Source Part Number 1042188-1A439518 (RCEC 400 18K 5%)
Categories OEM Parts(0-9)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1A439518 (RCEC 400 18K 5%) CAD Model

Description

The Vishay 1042188-1A439518 (RCEC 400 18K 5%) is a thick film composition electronic component with a voltage rating of 4 kV and a tolerance of 5%.

  • Voltage Rating: 4 kV
  • Tolerance: 5%
  • Temperature Coefficient: 150 ppm/°C
  • Resistance: 18 kΩ
  • Power Rating: 400 W
  • Supply and Demand: Shortage
  • RoHS Compliant: No
  • REACH SVHC: Unknown
  • Alternative Part: Yes (Cross-Reference)

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rochester Electronics
Need more? Email Us
AVX Corp/Kyocera Corp
CONN RCPT 40POS SMD GOLD / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
AVX Corp/Kyocera Corp
RECPT - 0.4MM PITCH - 40 POS - 0 / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $1.0969
Fairchild/ON Semiconductor
Need more? Email Us
Microchip Technology
Need more? Email Us
Everlight Electronics Co Ltd
Red 3.2 x 1.6 x 1.1 mm 43 mcd Clear 60° 2.4 V Surface Mount LED
Lowest to $0.0283
Texas Instruments
IC, DPP3438 Prototype
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess