Products specifications

Capacitance 40 µF
Tolerance ±20%
Voltage - Rated 10 V
Type Hermetically Sealed
Temperature Range - Operating -55°C ~ 125°C
Lifetime @ Temp. 1000 Hrs @ 125°C
Mounting Type Through Hole
Case / Package Axial
Size / Dimension 0.185" Dia x 0.474" L (4.70mm x 12.04mm)
Manufacturer Size Code B
Features General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1526025-150D406X0010B2BE3
Ultra Librarian 3D Model Ultra Librarian 150D406X0010B2BE3 CAD Model

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 1UF 20% 10V 0603 / 1 µF Molded Tantalum Capacitors 10 V 0603 (1608 Metric) 5Ohm @ 100kHz
Need more? Email Us
ECAD model for TPCL105M010R5000
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Need more? Email Us
ECAD model for T491X336K035AT
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 6.3V 1411 / 33 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 350mOhm
Need more? Email Us
ECAD model for TPSB336K006R0350
Kemet
Capacitor Tantalum 560uF 10V 10% Axial 125°C Bulk/Tray
Need more? Email Us
ECAD model for CSR23C567KS
Vishay
CAP TANT 330UF 10% 75V AXIAL / 330 µF Hermetically Sealed Tantalum Capacitors 75 V Axial, Can 1Ohm
Need more? Email Us
ECAD model for 134D337X9075T6
Vishay
CAP TANT 150UF 10% 125V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 125 V Axial, Can 1.6Ohm
Need more? Email Us
ECAD model for ST150-125T4KI
Vishay
CAP TANT 4.7UF 10% 35V 2312 / 4.7 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 600mOhm
Lowest to $2.9152
ECAD model for TR3C475K035C0600
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 6.3V 1206 / 22 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 3Ohm @ 100kHz
Need more? Email Us
ECAD model for TAJA226K006TNJ
Vishay
CAP TANT 100UF 10% 125V AXIAL / 100 µF Hermetically Sealed Tantalum Capacitors 125 V Axial, Can 1.8Ohm
Need more? Email Us
ECAD model for 134D107X9125T6

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention