EN
  • EN
  • DE

TRF37B32IRTVT

Part No TRF37B32IRTVT
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description RF AMP 12DB GAIN 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 700MHz to 2.7GHz
P1dB 11dBm
Gain 9.6dB
Noise Figure 9.5dB
RF Type GSM, LTE, W-CDMA
Supply Voltage - Operating 3.15 V to 3.45 V
Operating Supply Current 280mA
Test Frequency 950MHz
Case / Package 32-WQFN (5x5)
Win Source Part Number 142333-TRF37B32IRTVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF37B32IRTVT CAD Model

Description

Introducing the TRF37B32IRTVT from Texas Instruments

The TRF37B32IRTVT by Texas Instruments is a state-of-the-art integrated circuit designed for RF applications that demand high performance and reliability. This versatile component is a perfect fit for a wide range of applications, including wireless infrastructure, RF signal processing, and advanced communication systems.

The TRF37B32IRTVT is a part of Texas Instruments' TRF family of products, which are renowned for their exceptional quality and performance. This particular model boasts a compact design, making it suitable for space-constrained applications without compromising on functionality.

Key Features:

  • Frequency Range: The device operates over a wide frequency range, providing flexibility for use in various RF bands.
  • High Linearity: With excellent linearity, the TRF37B32IRTVT ensures minimal distortion in signal processing, crucial for maintaining signal integrity in communication systems.
  • Low Noise Figure: The low noise figure of the device enables superior signal-to-noise ratio (SNR), which is essential for high-sensitivity applications.
  • Adjustable Gain: The gain can be adjusted to suit different system requirements, providing designers with the versatility to optimize system performance.
  • Power Efficiency: Designed with power efficiency in mind, the TRF37B32IRTVT helps in reducing overall power consumption of the system, which is particularly beneficial for battery-powered devices.

Applications:

  • Wireless Infrastructure
  • RF/IF Signal Processing
  • Microwave Radios and Communication Systems
  • Test and Measurement Equipment
  • Satellite Communication Systems

The TRF37B32IRTVT is built to meet the rigorous demands of modern RF applications. Its robust construction and adherence to Texas Instruments' quality standards mean that it is a product you can rely on for consistent performance. Whether you are designing a commercial communication system or a sophisticated military-grade application, the TRF37B32IRTVT is engineered to exceed your expectations.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team. Incorporate the TRF37B32IRTVT into your design to leverage the performance and quality that Texas Instruments is known for.

You May Also Be Interested in

Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8162 $79.6324
4+ $32.6697 $130.6788
5+ $31.6487 $158.2435
7+ $30.6278 $214.3946
9+ $29.6069 $266.4621
12+ $26.5441 $318.5292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess