EN
  • EN
  • DE

12CWQ10FNTR-M3

Part No 12CWQ10FNTR-M3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814819-12CWQ10FNTR-M3
Ultra Librarian 3D Model Ultra Librarian 12CWQ10FNTR-M3 CAD Model

Description

The 12CWQ10FNTR-M3 is a dual common cathode Schottky Barrier Rectifier from Vishay Semiconductors, designed for high-efficiency rectification in switching power supplies and other high-frequency applications.

Applications

  • Switching mode power supplies (SMPS)
  • High frequency DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection
  • LED lighting applications

Features

  • Low forward voltage drop
  • High surge current capability
  • High frequency operation
  • Halogen-free according to IEC 61249-2-21
  • RoHS compliant

Benefits

  • Increases efficiency of power conversion by minimizing power loss.
  • Provides robust protection against transient surges.
  • Suitable for high-frequency applications due to fast switching speed.
  • Environmentally friendly due to halogen-free design.
  • Complies with environmental regulations.

Technical Specifications

The 12CWQ10FNTR-M3 features a maximum repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 12A (6A per diode). The forward voltage (VF) is typically 0.75V at 6A. It is available in a DPAK package for surface mounting.

Absolute Maximum Ratings: Repetitive Peak Reverse Voltage (VRRM): 100V, Average Forward Current (IF(AV)): 12A, Peak Forward Surge Current (IFSM): 170A, Operating Junction Temperature (TJ): -40 to +150°C, Storage Temperature Range (Tstg): -40 to +150°C.

This Schottky rectifier is commonly used in switch-mode power supplies to improve efficiency and reduce heat dissipation. Its low forward voltage drop and fast switching characteristics make it well-suited for high-frequency power conversion applications, such as those found in computer power supplies and automotive electronics.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6387 $60.6765
225+ $0.5244 $117.9900
345+ $0.5082 $175.3290
470+ $0.4920 $231.2400
610+ $0.4759 $290.2990
815+ $0.4262 $347.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess