Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Bulk
Status Obsolete
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1.6kV
Current - Average Rectified (Io) 100A
Voltage - Forward (Vf) (Maximum) at If 1.51V at 100A
Current - Reverse Leakage at Vr 5mA at 100V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 7-MTPB
Supplier Device Package 7-MTPB
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1120967-100MT160PB
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 100MT160PB CAD Model

Description

The Vishay 100MT160PB is a three-phase standard diode with a current rating of 100A.

  • Current Rating: 100A
  • Voltage Rating: 1.6kV
  • Forward Voltage: 1.51V @ 100A
  • Current Reverse Leakage: 5mA @ 100V
  • Product Category: Discrete Semiconductor Products
  • Package: 7-MTPB
  • Status: Obsolete
  • Operating Temperature Range: -40°C to 150°C
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 10
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Diodes Incorporated
20A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 200V 20A GBJ
Lowest to $0.6044
ECAD model for GBJ2002
Yangzhou yangjie electronic co., ltd
GBP 800V 2.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1394
ECAD model for GBP208S
Yangzhou yangjie electronic co., ltd
MBS 600V 1A Bridge Rectifiers / Bridge Rectifier
Need more? Email Us
ECAD model for MB6SA
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers GBP 2 / Bridge Rectifier
Lowest to $0.1619
ECAD model for GBP208A
Micro Commercial Co
Interface
Lowest to $0.1131
ECAD model for DB157-BP
Yangzhou yangjie electronic co., ltd
DBL 800V 2.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1306
ECAD model for DBL206
Semtech Corporation
3.0A SINGLE - PHASE SILICON BRIDGE 
Need more? Email Us
ECAD model for KBPC1005
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers JA 25 / Bridge Rectifier
Lowest to $0.4306
ECAD model for D25JA100
Vishay
Glass Passivated Single-Phase Bridge Rectifier
Need more? Email Us
ECAD model for GBU6M-E3/51

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.4195 $83.4195
2+ $80.8126 $161.6252
3+ $78.2058 $234.6174
4+ $75.5989 $302.3956
5+ $67.7783 $338.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention